H&K Equipment 48-inch (1,219 mm) Pneumatic Tire Load Center, Taylor Machine Works TXH Series

Description
Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-inch (1,219 mm)  Pneumatic Tire Load Center, Taylor Machine Works - TXH Series - H&K Equipment
Coraopolis, PA, USA
48-inch (1,219 mm) Pneumatic Tire Load Center, Taylor Machine Works
TXH Series
48-inch (1,219 mm) Pneumatic Tire Load Center, Taylor Machine Works TXH Series
Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.

Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.

Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number TXH Series
Product Name 48-inch (1,219 mm) Pneumatic Tire Load Center, Taylor Machine Works
Tires Pneumatic Tires; Solid
Capacity 30000 to 40000 lbs (13605 to 18141 kg)
Width 108 to 236 inch (2756 to 6007 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 18 inch (450 mm)
Length 28 inch (700 mm)
View Details
Lift Table - 4SL48-60 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Tires Solid (optional feature)
Capacity 6000 lbs (2721 kg)
View Details
Carousel & Order Picking Lift - CPC-2060 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details