H&K Equipment 24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works TXB Series

Description
Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works - TXB Series - H&K Equipment
Coraopolis, PA, USA
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works
TXB Series
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works TXB Series
Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.

Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.

Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number TXB Series
Product Name 24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works
Tires Pneumatic Tires; Solid
Capacity 18000 to 30000 lbs (8163 to 13605 kg)
Width 99 inch (2515 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Double Scissor Lift - 3DSL72-20 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
View Details
Lift & Tilt Combination Table - PT-55246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details