H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide variety of unique handling solutions.
The MT 8044 is a 8,000-pound capacity unit with 44' of lift height. The 8044 features a welded box-section design boom making it one of the strongest on the market. The MT 8044 comes standard with the 115 hp engine with automatic engine shutdown protection. Other standard features include a three-speed power-shift transmission, three steering modes and quick-attach mounting system.
H&K Equipment | |
---|---|
Product Category | Lifts |
Product Number | MT 8044 XT |
Product Name | Maniscopic Telehandler, Manitou |
Features | Tilting |
Tires | Solid |
Capacity | 8000 lbs (3628 kg) |