H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide variety of unique handling solutions.
The MT 6642XT is a 6,600-pound capacity unit with 42' of lift height. The MT 6642XT is equipped with a 115 hp engine with automatic engine shutdown protection. Other standard features include a three-speed power-shift transmission, three steering modes and quick-attach mounting system.
H&K Equipment | |
---|---|
Product Category | Lifts |
Product Number | MT 6642 XT |
Product Name | Maniscopic Telehandler, Manitou |
Features | Tilting |
Tires | Solid |
Capacity | 6600 lbs (2993 kg) |