H&K Equipment Maniscopic Telehandler, Manitou MHT 10160 L

Description
H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide variety of unique handling solutions. Designed to work in the harshest environments, the MHT 10160 offers an impressive 36,000 pounds of maximum capacity. Powered by a 175 horsepower Tier III Mercedes turbo diesel engine and equipped with a two speed hydrostatic transmission, the MHT 10160 is highly maneuverable and proficient on rough terrain. Coupled with one of the Manitou attachments, its versatility and flexibility ensure it can be deliver maximum productivity..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maniscopic Telehandler, Manitou - MHT 10160 L - H&K Equipment
Coraopolis, PA, USA
Maniscopic Telehandler, Manitou
MHT 10160 L
Maniscopic Telehandler, Manitou MHT 10160 L
H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide variety of unique handling solutions. Designed to work in the harshest environments, the MHT 10160 offers an impressive 36,000 pounds of maximum capacity. Powered by a 175 horsepower Tier III Mercedes turbo diesel engine and equipped with a two speed hydrostatic transmission, the MHT 10160 is highly maneuverable and proficient on rough terrain. Coupled with one of the Manitou attachments, its versatility and flexibility ensure it can be deliver maximum productivity..

H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide variety of unique handling solutions.

Designed to work in the harshest environments, the MHT 10160 offers an impressive 36,000 pounds of maximum capacity. Powered by a 175 horsepower Tier III Mercedes turbo diesel engine and equipped with a two speed hydrostatic transmission, the MHT 10160 is highly maneuverable and proficient on rough terrain. Coupled with one of the Manitou attachments, its versatility and flexibility ensure it can be deliver maximum productivity..

Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number MHT 10160 L
Product Name Maniscopic Telehandler, Manitou
Features Rotating
Capacity 35280 lbs (16000 kg)
Width 79 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Lift Table - ABSL 40-4848 - Econo Lift Limited
Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
View Details
Single Scissor Lift Table - P-2536 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Accuride International, Inc.
Specs
Capacity 120 lbs (54 kg)
Type TV Lift
View Details