H&K Equipment of Pittsburgh is proud to offer The Komatsu DX50 - Pneumatic . Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior service, and genuine OEM parts.
Most rigid mast in its class. Low noise and vibration during operation. The DX50 uses Komatsu's unique open-center load moderating hydraulic system, and a compact 3.3 liter diesel engine to achieve superior performance and up to a 20% reduction in fuel consumption. A standard sealed wet disc brake system reduces overall downtime and mainenance costs.
H&K Equipment | |
---|---|
Product Category | Lifts |
Product Number | DX50 |
Product Name | Pneumatic Internal Combustion Forklift, Komatsu |
Tires | Pneumatic Tires |
Capacity | 15400 to 18000 lbs (6984 to 8163 kg) |
Width | 66 to 71 inch (1687 to 1801 mm) |