H&K Equipment of Pittsburgh is proud to offer The Komatsu AX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior service, and genuine OEM parts.
K21 (2.1 liter) gasoline/LPG, 4-cylinder, in-line engines with Engine
Concentrated Control Systems (ECCS) exceed EPA emissions
standards. These low-RPM, high-torque industrial engines offer
reduced maintenance requirements, exceptional emissions
controls, fast acceleration, high performance, reliable durability
and enhanced serviceability through engineering excellence.
H&K Equipment | |
---|---|
Product Category | Lifts |
Product Number | AX50 |
Product Name | Pneumatic Internal Combustion Forklift, Komatsu |
Features | Tilting |
Tires | Pneumatic Tires |
Capacity | 3000 to 3500 lbs (1361 to 1587 kg) |
Width | 42 inch (1069 mm) |