500 TYPE W RHH/RHW 2KV-BLK-LL ROHS COMPLIANT: YES
General Cable | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Power Wires | Cable Assemblies |
Product Number | 83500.99.01 | 41K0804 |
Product Name | Industrial Cord/Cable | 500 Type W Rhh/rhw 2Kv-Blk-Ll Rohs Compliant Carol Cable/general Cable |
Product Type | Single Conductor Wire | |
Number of Conductors | 1 # | |
Rated Voltage | 0.6000 to 2 kilovolts | |
Rated Amperage | 430 amps | |
Rated Temperature | -40 to 90 C (-40 to 194 F) |