This Carol Brand 16 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.
MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01342 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.38 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 72
16-3C, PORTABLE CORD TYPE SJOOW, 300 VOLTS, 90C UL CSA
Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | KLTSJOOW-16/3-0-1 | 96K5871 |
Product Name | Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 3 Conductor - 300V - Black - 01342 | 16-3C, Portable Cord Type Sjoow, 300 Volts, 90C Ul Csa Carol Cable/general Cable |
Cable Jacket | Carolprene® Thermoset Rubber | |
Cable Insulation | Ethylene Propylene Diene Elastomer; EPDM | |
Cable Conductor | Copper; Bare copper | |
Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved | |
Number of Conductors | 3 # |