MULTICORE CBL, 3CON, 6AWG, 250FT, 600V; Cable Shielding:Unshielded
General Cable | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Power Wires | Cable Assemblies |
Product Number | 03706.35.10 | 07J1944 |
Product Name | Service Drop Cable | Multicore Cbl, 3Con, 6Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable |
Product Type | Multiconductor Cable | |
Number of Conductors | 3 # | |
Rated Voltage | 0.6000 kilovolts | |
Rated Temperature | -20 to 60 C (-4 to 140 F) |