General Cable Fixture Wire 02301.R5.02

Description
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 02301.R5.02 - General Cable
Highland Heights, KY, USA
Fixture Wire
02301.R5.02
Fixture Wire 02301.R5.02
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
  • SPT-1 TYPE
  • 250 FT
  • 0.107 INCH X 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet
Cable Shielding Carol Cable/general Cable - 94B1796 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
94B1796
Cable Shielding Carol Cable/general Cable 94B1796
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:White; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:White; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 02301.R5.02 94B1796
Product Name Fixture Wire Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Plug socket with cable - KMEB-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type 3-pin Form C as per DIN EN 175301-803 Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details