WELDING CABLE, 2AWG COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:625 x 30AWG RoHS Compliant: Yes
General Cable | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Power Wires | Cable Assemblies |
Product Number | 01776.35.01 | 05F1400 |
Product Name | Industrial Cord/Cable | Welding Cable, 2Awg Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable |
Product Type | Single Conductor Wire | |
Cable Length | 250 ft (762 dm) | |
Number of Conductors | 1 # | |
Rated Voltage | 0.6000 kilovolts | |
Rated Amperage | 140 amps |