2 AWG STAGE LIGHTING-BLK-MISC ROHS COMPLIANT: YES
General Cable | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Power Wires | Cable Assemblies |
Product Number | 01106.99.01 | 25T0547 |
Product Name | Industrial Cord/Cable | 2 Awg Stage Lighting-Blk-Misc Rohs Compliant Bicc General Cable Indust |
Product Type | Single Conductor Wire | |
Number of Conductors | 1 # | |
Rated Voltage | 0.6000 kilovolts | |
Rated Amperage | 190 amps | |
Rated Temperature | -50 to 105 C (-58 to 221 F) |