- Trained on our vast library of engineering resources.

Hallite Seals International Ltd. Wiper 844 Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiper - 844 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
The Hallite 844 wiper has been specifically developed for cylinders used in demanding off-highway applications. It is a double lip wiper designed for use with venting U-rings such as the Hallite 663 rod seal. The special feature is the flap on the wiping lip which covers the gland housing, preventing the water/slurry trap so common with conventional wipers and thus ingress of contamination around the outside of the wiper. The design minimises the oil transfer out of the ram on the cylinder rod and prevents dirt contamination and moisture entering the cylinder though the rod gland. The design is also particularly tolerant to rod deflection. The standard range is made from the high-performance Hallite 361 polyurethane. The wiper is also available in other Hallite polyurethane grades, if required

The Hallite 844 wiper has been specifically developed for cylinders used in demanding off-highway applications. It is a double lip wiper designed for use with venting U-rings such as the Hallite 663 rod seal. The special feature is the flap on the wiping lip which covers the gland housing, preventing the water/slurry trap so common with conventional wipers and thus ingress of contamination around the outside of the wiper. The design minimises the oil transfer out of the ram on the cylinder rod and prevents dirt contamination and moisture entering the cylinder though the rod gland. The design is also particularly tolerant to rod deflection. The standard range is made from the high-performance Hallite 361 polyurethane. The wiper is also available in other Hallite polyurethane grades, if required

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Number 844 Series
Product Name Wiper
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polyurethane
Design Units Metric
Shaft O.D. or Seal I.D. 0.9843 to 4.13 inch (25 to 105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piston Seals (Hydraulic) - Hydraulics - Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, NBR F, PA, TPU
Orientation / Direction Piston Seal
Seal Type Piston Ring
View Details
Compact Seal POLYPAC® DBM -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Action Double Acting
Seal Type Piston Ring
Design Units Metric
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details