Fargo Controls, Inc. Rectangular DC 4 Wire Inductive Proximity Sensor S3840

Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 4 Wire Inductive Proximity Sensor
S3840
Rectangular DC 4 Wire Inductive Proximity Sensor S3840
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3840
Product Name Rectangular DC 4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3300 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3298 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3522 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
18 mm Diameter Inductive Sensor - I18MU8POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details