Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3006

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3006 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3006
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3006
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3006
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3161 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3576 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3872 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details