Fargo Controls, Inc. 18 mm Diameter Capacitive Sensor C18MU8NSC

Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter Capacitive Sensor
C18MU8NSC
18 mm Diameter Capacitive Sensor C18MU8NSC
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

Features:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Each sensor has both NO (normally open) and NC (normal closed) outputs
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number C18MU8NSC
Product Name 18 mm Diameter Capacitive Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Repeatability 0.4000 mils (10.16 µm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3456 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3740 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details