The VTB1113H is a silicon photodiode in a hermetic TO-46 lensed package with a narrow field-of-view. This photodiode provides an enhanced response in the blue spectral range, as well as exhibits a very high shunt resistance and a low dark current.
Applications:
Photodiode 920nm 30° Radial, Lensed Metal Can, TO-46-2
SENSOR PHOTODIODE 920NM RADIAL
Excelitas Technologies Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | VTB1113H | VTB1113H-ND | VTB1113H | 70219643 |
Product Name | Planar Silicon Photodiode | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | SILICON PHOTODIODES |
Photodiode Spectral Response | Visible | IR | ||
Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) | 320 to 1100 nm (3200 to 11000 Å) | 320 to 1100 nm (3200 to 11000 Å) | |
Peak Sensitivity Wavelength | 920 nm (9200 Å) | 920 nm (9200 Å) | ||
Photodiode Material | Silicon | |||
Photodiode Package | Leaded; THT | Leaded; THT; Radial, Lensed Metal Can, TO-46-2 | THT; TO-46 |