Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
HIGH INTENSITY DISCHARGE LAMPS
EXCELITAS TECHNOLOGIES CORP.
331293-2 -- XENON LIGHTING
Excelitas Technologies Corp.
Xenon Lighting
331293-2
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Xenon Lighting
1601-331293-2-ND
Xenon Lighting
1601-331293-2-ND
Xenon Short Arc Lamp 11V ~ 28V Metal Can
Xenon Short Arc Lamp 11V ~ 28V Metal Can
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
High Intensity Discharge Lamps
Product Number
1601-331293-2-ND
Product Name
Xenon Lighting
High Intensity Discharge Lamps
Xenon
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7195010
Specs
Lamp Power
16 watts
View Details
Excelitas Noblelight America LLC
Water Disinfection OoA Amalgam Lamp
NNI800Light/NNI1000Light
Specs
Base Type
Customizable bases
Lamp Power
800 to 1000 watts
Diameter
38 mm (1.5 inch)
View Details
Excelitas Technologies Corp.
Linear Flashlamp
DG 8907 ST 2
Specs
High Intensity Discharge Lamps
Xenon
Flash Lamp
Flash Lamp
View Details
Premium Quality Lighting
50MR16/EXZ/25° - LIGHT STAR®
73124
Specs
Base Type
GU5.3
Lamp Power
50 watts
Mean Lumens
950 lm (75.66 cp)
View Details