Appleton Electric
Non Illuminated Pushbutton Operator
UCPBMYRE
Datasheet
Suppliers
Non Illuminated Pushbutton Operator
UCPBMYRE
MUSHROOM TYPE
RED COLOR
MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
UNICODE. BRAND
- MUSHROOM TYPE
- RED COLOR
- MOMENTARY OPERATION TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pushbutton Switches |
Product Number
|
UCPBMYRE |
Product Name
|
Non Illuminated Pushbutton Operator |
Switch Function
|
Momentary Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Omron Electronic Components – Americas
Actuator Specifications
Raised (Plunger Style) Pushbutton; Trigger
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Terminal Type
Solder Terminals (optional feature); Plug or Universal Terminals
Base Material
Thermoplastic / Plastic
View Details
Switch Function
Maintained Contact
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST); SPST
View Details