Appleton Electric
Non Illuminated Pushbutton Operator
UCPBMGR
Datasheet
Suppliers
Non Illuminated Pushbutton Operator
UCPBMGR
MUSHROOM TYPE
GREEN COLOR
MAINTAINED OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
UNICODE. BRAND
- MUSHROOM TYPE
- GREEN COLOR
- MAINTAINED OPERATION TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pushbutton Switches |
Product Number
|
UCPBMGR |
Product Name
|
Non Illuminated Pushbutton Operator |
Switch Function
|
Maintained Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Omron Electronic Components – Americas
Actuator Specifications
Raised (Plunger Style) Pushbutton; Trigger
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Dimensions
45mm x 27.5mm
Features
Is UL listed
View Details
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST); SPST
View Details