Appleton Electric
Custom Built Pushbutton
UCPBM2GR
Datasheet
Suppliers
1NO-1NC CONTACT CONFIGURATION
600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
UL 508, CUL APPROVAL
NEMA 3/3R/4/4X ENCLOSURE
GREEN CAP/LENS COLOR
MAINTAINED CONTACT TYPE
UNICODE[T] SERIES SERIES/SIZE
APPLETON. BRAND
WITH (2) LABYRINTH SWITCHES
1NO-1NC CONTACT CONFIGURATION
600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
UL 508, CUL APPROVAL
NEMA 3/3R/4/4X ENCLOSURE
GREEN CAP/LENS COLOR
MAINTAINED CONTACT TYPE
UNICODE[T] SERIES SERIES/SIZE
APPLETON. BRAND
WITH (2) LABYRINTH SWITCHES
Supplier's Site
Datasheet
Technical Specifications
Product Category
Pushbutton Switches
Product Number
UCPBM2GR
Product Name
Custom Built Pushbutton
Switch Function
Maintained Contact
Unlock Full Specs
to access all available technical data
Similar Products
Omron Electronic Components – Americas
Actuator Specifications
Raised (Plunger Style) Pushbutton; Trigger
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
Actuator Specifications
Flush Pushbutton
Features
DustProof; Weather resistant or waterproof
Max. Actuating Force
0.3 lbs (0.1529 kg)
View Details
Configuration
Normally Closed (NC)
Switching Mechanism
Normally Closed
Terminal Type
22 Hex
View Details