Appleton Electric Custom Built Pushbutton UCPBM1BL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPBM1BL - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPBM1BL
Custom Built Pushbutton UCPBM1BL
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE BLACK CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (1) LABYRINTH SWITCH
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508, CUL APPROVAL
  • NEMA 3/3R/4/4X ENCLOSURE
  • BLACK CAP/LENS COLOR
  • MAINTAINED CONTACT TYPE
  • UNICODE[T] SERIES SERIES/SIZE
  • APPLETON. BRAND
  • WITH (1) LABYRINTH SWITCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPBM1BL
Product Name Custom Built Pushbutton
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Micro Switch - M610 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Screw Terminals (optional feature); Solder Terminals (optional feature); Plug Terminals
Base Material Thermoplastic / Plastic
View Details
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer - 71092-02-BX - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details