Appleton Electric Explosionproof Non Illuminated Pushbutton Switch SPBBU1Q

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - SPBBU1Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
SPBBU1Q
Explosionproof Non Illuminated Pushbutton Switch SPBBU1Q
UNIVERSAL TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
  • UNIVERSAL TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL
  • 600 VOLT AC 10 AMP CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE
  • INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number SPBBU1Q
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Micro Switch - M610 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Screw Terminals (optional feature); Solder Terminals (optional feature); Plug Terminals
Base Material Thermoplastic / Plastic
View Details
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9155 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details