Explosionproof Non Illuminated Pushbutton Switch
SMPBU1Q
Explosionproof Non Illuminated Pushbutton Switch
SMPBU1Q
MUSHROOM TYPE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC 10 AMPERE CONTACT RATING
UL 508/698/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
RED CAP/LENS COLOR
MUSHROOM TYPE
1NO-1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC 10 AMPERE CONTACT RATING
UL 508/698/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE