Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station N2DC75J1U2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - N2DC75J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
N2DC75J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station N2DC75J1U2
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH OR 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) INTRAGROUND[R] BRAND
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/9E/9F/9G/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSIONPROOF
  • BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • INTRAGROUND[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number N2DC75J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Pushbutton Switch - RD - Schmersal Inc.
Specs
Actuator Specifications Flush Pushbutton
Features DustProof; Weather resistant or waterproof
Max. Actuating Force 0.3 lbs (0.1529 kg)
View Details
Special Application Push-Pull Switches. View the Series Page for Product Specifications. - 50036-BP - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; Three Screw
View Details