Explosionproof Pushbutton Switch and Pilot Light Control Station
N2DC75-J1U1
Explosionproof Pushbutton Switch and Pilot Light Control Station
N2DC75-J1U1
FEED THROUGH TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/
9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
BUTTON OPERATOR TYPE
1 CIRCUIT(S)
SINGLE GANG BOX TYPE
120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
1 PUSHBUTTON(S)
1 PILOT LIGHT(S)
APPLETON[R] BRAND
N2 MODEL
FEED THROUGH TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
BUTTON OPERATOR TYPE
1 CIRCUIT(S)
SINGLE GANG BOX TYPE
120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
1 PUSHBUTTON(S)
1 PILOT LIGHT(S)
APPLETON[R] BRAND
N2 MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
N2DC75-J1U1
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station