Explosionproof Pushbutton Switch and Pilot Light Control Station
N1D75J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station
N1D75J1U2
DEAD END TYPE
UNIVERSAL CONTACT CONFIGURATION
(1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
EXPLOSION PROOF
BUTTON OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
1 PILOT LIGHT(S)
INTRAGROUND[R] BRAND
N1 MODEL
DEAD END TYPE
UNIVERSAL CONTACT CONFIGURATION
(1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
EXPLOSION PROOF
BUTTON OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
1 PILOT LIGHT(S)
INTRAGROUND[R] BRAND
N1 MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
N1D75J1U2
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station