Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCT10J1U2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDCT10J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDCT10J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCT10J1U2
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG TANDEM BOX TYPE 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) APPLETON[R] BRAND WITH RED JEWEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • TWO GANG TANDEM BOX TYPE
  • 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDCT10J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Micro Switch - M689 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Screw Terminals
Base Material Thermoplastic / Plastic
View Details
12-24V Superseal Mechanical Plunger Switches - 00711900 - Littelfuse, Inc.
Specs
Configuration Normally Open (NO)
Switching Mechanism Normally Open
Terminal Type 27 Hex
View Details