Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCL10-J2U1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDCL10-J2U1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDCL10-J2U1
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCL10-J2U1
FEED THROUGH TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 2 PILOT LIGHT(S) APPLETON[R] BRAND WITH RED JEWEL
  • FEED THROUGH TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 2 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDCL10-J2U1
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Latched Pushbutton - NDP - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
View Details
Door Push-Button Momentary Switches with or without Faceplates - 9003 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Terminal Type Screw Terminals; 2 Screw
Max Current Rating 5 amps
View Details
3 suppliers