Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCB150J1U2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDCB150J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDCB150J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCB150J1U2
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFD MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START-STOP LEGEND
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • PILOT LIGHT INCLUDES RED JEWEL
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDCB150J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Illuminated Pushbutton Switch - EX-RDL - Schmersal Inc.
Specs
Actuator Specifications Flush Pushbutton
Features Illuminated Switch
View Details
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9100-BX - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; Two #6-32 Screw 3/16 Long
View Details