Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDC2234
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDC2234
FEED THROUGH TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
1 PILOT LIGHT(S)
CONTENDER[R] BRAND
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
FEED THROUGH TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
1 PILOT LIGHT(S)
CONTENDER[R] BRAND
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
EFDC2234
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station