Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDC1471SA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDC1471SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDC1471SA
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDC1471SA
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • TWO GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDC1471SA
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Mushroom Push-Turn Buttons - 2AML6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Micro Switch - M6610 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Base Material Thermoplastic / Plastic
Pushbutton Material Thermoplastic / Plastic
View Details
Door Push-Button Momentary Switches with or without Faceplates - 9087 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Terminal Type Screw Terminals; 2 Screw
Max Current Rating 5 amps
View Details
3 suppliers