Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD3471
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD3471
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRON OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
TWO GANG BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
1 PILOT LIGHT(S)
CONTENDER[T], APPLETON[R] BRAND
WITH RED JEWEL
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRON OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
TWO GANG BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
1 PILOT LIGHT(S)
CONTENDER[T], APPLETON[R] BRAND
WITH RED JEWEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
EFD3471
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station