Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFD250J1U2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFD250J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD250J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station EFD250J1U2
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) APPLETON[R] BRAND WITH RED JEWEL
  • DEAD END TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • TWO GANG BOX TYPE
  • 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFD250J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Emergency Stop Latching Pushbutton - EX-EDRZ45 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
10A Rectangular Housing Push-Button Momentary Switches - 91042-05 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; 2 Screw
View Details