Appleton Electric Explosionproof Illuminated Pushbutton Switch AEPTBD

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Illuminated Pushbutton Switch - AEPTBD - Appleton Electric
Rosemont, IL, USA
Explosionproof Illuminated Pushbutton Switch
AEPTBD
Explosionproof Illuminated Pushbutton Switch AEPTBD
SHORT BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF BLUE CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
  • SHORT BARREL TYPE
  • 3/4 INCH NPSM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • BLUE CAP/LENS COLOR
  • APPLETON[R] BRAND
  • AEP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPTBD
Product Name Explosionproof Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Micro Switch - M6900 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Solder Terminals (optional feature); Plug or Universal Terminals
Base Material Thermoplastic / Plastic
View Details
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer - 71092-02 - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details
3 suppliers