Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPMGF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPMGF - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPMGF
Explosionproof Non Illuminated Pushbutton Switch AEPMGF
MUSHROOM TYPE 3/4 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • MUSHROOM TYPE
  • 3/4 INCH SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPMGF
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Mushroom Pushbutton Switch - NDTP - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Is UL listed; DustProof; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
View Details
Door Push-Button Momentary Switches with or without Faceplates - 9055-08 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; Two Blade
View Details