Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPMCRB

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPMCRB - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPMCRB
Explosionproof Non Illuminated Pushbutton Switch AEPMCRB
MUSHROOM TYPE 3/4 INCH SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • MUSHROOM TYPE
  • 3/4 INCH SIZE
  • 2NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPMCRB
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 230 volts
View Details
Pushbutton Micro Switch - M689 - Schmersal Inc.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Screw Terminals
Base Material Thermoplastic / Plastic
View Details
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 8715-BX - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; Two Male Blade 0.384mm Apart
View Details