Explosionproof Non Illuminated Pushbutton Switch
AEPDGREL
Explosionproof Non Illuminated Pushbutton Switch
AEPDGREL
LONG BARREL TYPE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL
600 VOLT AC 10 AMP CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN/RED CAP/LENS COLOR
OPERATOR SPACED CENTER 2-1/2 INCH
INCLUDES STAINLESS STEEL SHAFT
ACSEW MODEL
LONG BARREL TYPE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL
600 VOLT AC 10 AMP CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE