Highly integrated multi-functional Audio Amplifier ICs from DiodesZetex, including Mono ans Stereo Class-D amplifiers and Stereo Headphone Amplifiers
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Maximum Power = 1.4 W @ 8 Ohms, 2.4 W @ 4 Ohms
Application = Monitor, Portable Computer
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2.5 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = SOP
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Audio Amplifier Chips |
Product Number | 7902962P |
Supply Voltage (VS) | 2.5 to 5.5 volts |