- Trained on our vast library of engineering resources.

Edmund Optics Inc. Stepped ND Filter 0.04 - 1.0, 2" L x 1" W NT32-599

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Stepped ND Filter 0.04 - 1.0, 2" L x 1" W
NT32-599
Stepped ND Filter 0.04 - 1.0, 2" L x 1" W NT32-599
11 Discrete Density Steps Design Wavelength of 400 - 700nm Density Neutrality of +/-5% Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.
  • 11 Discrete Density Steps
  • Design Wavelength of 400 - 700nm
  • Density Neutrality of +/-5%

Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT32-599
Product Name Stepped ND Filter 0.04 - 1.0, 2" L x 1" W
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Intense Pulsed Light Filter -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Application Infrared; Visible
Surface Quality 60-40 Scratch / Dig
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass filter -  - MOK Optics Co., Ltd.
MOK Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Transmission Range 850 nm (8500 Å)
Rejection Range 350 to 1100 nm (3500 to 11000 Å)
View Details
Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details