Tripp Lite by Eaton 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp TLP648USBC

Description
Features 6-Outlet Surge Protector with USB Safeguards Your Sensitive ElectronicsIdeal for your home or office workstation, this Protect It!® 6-outlet surge protector features a surge protection rating of 1080 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP648USBC protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).Spring-Loaded Desk Clamp Protects Equipment at Any WorkstationThis portable surge protector features a spring-loaded clamp that attaches to any flat, smooth surface up to 2.5 inches thick, so you can take it with you to the office, dorm, conference room, hotel or anywhere else you need to plug in your electronic devices. The eight-foot power cord with NEMA 5-15P plug pivots 90 degrees to accommodate installation to a horizontal or vertical surface.NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your computer, printer, wireless router, desk lamp or other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise.3 USB Ports for Charging Mobile DevicesThis surge protector with 3 USB ports is ideal for keeping your devices at full capacity. Two USB-A ports share 2.4 amps for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference. In addition to the dual USB-A ports, a 3-amp USB-C port charges devices quickly and safely.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.Includes the Latest Safety FeaturesThe on/off switch provides one-touch control over connected equipment. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. A green LED confirms your connected equipment is protected. Typical Applications Protect computers, peripherals, home theater equipment and other valuable electronics against AC power surges and spikes Filter potentially damaging line noise to improve connected equipment’s performance and lifespan Safeguard valuable data against damage stemming from unexpected surges Charge smartphones, tablets or other USB devices via USB ports Package Includes TLP648USBC Protect It! 6-Outlet Surge Protector with Desk Clamp Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp - TLP648USBC - Tripp Lite by Eaton
Chicago, IL, United States
6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp
TLP648USBC
6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp TLP648USBC
Features 6-Outlet Surge Protector with USB Safeguards Your Sensitive ElectronicsIdeal for your home or office workstation, this Protect It!® 6-outlet surge protector features a surge protection rating of 1080 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP648USBC protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).Spring-Loaded Desk Clamp Protects Equipment at Any WorkstationThis portable surge protector features a spring-loaded clamp that attaches to any flat, smooth surface up to 2.5 inches thick, so you can take it with you to the office, dorm, conference room, hotel or anywhere else you need to plug in your electronic devices. The eight-foot power cord with NEMA 5-15P plug pivots 90 degrees to accommodate installation to a horizontal or vertical surface.NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your computer, printer, wireless router, desk lamp or other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise.3 USB Ports for Charging Mobile DevicesThis surge protector with 3 USB ports is ideal for keeping your devices at full capacity. Two USB-A ports share 2.4 amps for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference. In addition to the dual USB-A ports, a 3-amp USB-C port charges devices quickly and safely.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.Includes the Latest Safety FeaturesThe on/off switch provides one-touch control over connected equipment. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. A green LED confirms your connected equipment is protected. Typical Applications Protect computers, peripherals, home theater equipment and other valuable electronics against AC power surges and spikes Filter potentially damaging line noise to improve connected equipment’s performance and lifespan Safeguard valuable data against damage stemming from unexpected surges Charge smartphones, tablets or other USB devices via USB ports Package Includes TLP648USBC Protect It! 6-Outlet Surge Protector with Desk Clamp Owner’s manual

Features

6-Outlet Surge Protector with USB Safeguards Your Sensitive ElectronicsIdeal for your home or office workstation, this Protect It!® 6-outlet surge protector features a surge protection rating of 1080 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP648USBC protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).Spring-Loaded Desk Clamp Protects Equipment at Any WorkstationThis portable surge protector features a spring-loaded clamp that attaches to any flat, smooth surface up to 2.5 inches thick, so you can take it with you to the office, dorm, conference room, hotel or anywhere else you need to plug in your electronic devices. The eight-foot power cord with NEMA 5-15P plug pivots 90 degrees to accommodate installation to a horizontal or vertical surface.NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your computer, printer, wireless router, desk lamp or other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise.3 USB Ports for Charging Mobile DevicesThis surge protector with 3 USB ports is ideal for keeping your devices at full capacity. Two USB-A ports share 2.4 amps for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference. In addition to the dual USB-A ports, a 3-amp USB-C port charges devices quickly and safely.Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform BetterVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.Includes the Latest Safety FeaturesThe on/off switch provides one-touch control over connected equipment. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. A green LED confirms your connected equipment is protected.

Typical Applications

  • Protect computers, peripherals, home theater equipment and other valuable electronics against AC power surges and spikes
  • Filter potentially damaging line noise to improve connected equipment’s performance and lifespan
  • Safeguard valuable data against damage stemming from unexpected surges
  • Charge smartphones, tablets or other USB devices via USB ports

Package Includes

  • TLP648USBC Protect It! 6-Outlet Surge Protector with Desk Clamp
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number TLP648USBC
Product Name 6-Outlet Surge Protector w/2 USB-A (2.4A Shared) & 1 USB-C (3A) - 8 ft. Cord, 1080 Joules, Desk Clamp
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0292-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Type 7P.01 - Surge Protection Device (SPD) - 7P0182601025 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
Industrial Relay MOV Surge Suppressor - 199-FSMA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
View Details
USB 2.0 4 kV Isolator, 2 Port, 12 Mbps Full Speed, Ind., AC Adapter - BB-UHR402 - Advantech
Specs
Mounting Wall/Panel
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details