Perfect for your home or office workstation, the TLP606SSTELB Protect It! 6-Outlet Surge Protector features a surge suppression rating of 1440 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $75,000 for life (valid in the U.S., Canada and Puerto Rico only). The TLP606SSTELB includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage. A large clear acrylic edge lights up green to indicate protection status. Not only is it easy to see at a distance or under a desk, but it also protects the side-mounted on/off switch against accidental shutoff. Your computer and peripherals plug into six NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Built-in RJ11 jacks provide complete surge protection for single-line modem, fax or telephone connection. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. A right-angle NEMA 5-15P plug on the six-foot AC power cord allows furniture and equipment to be moved flush against the wall to save space in your workstation. Keyhole slots on the bottom panel provide convenient wall or desk mounting options.
Features
1440-Joule Surge Protection for Home or Office Electronics
1440-joule rating protects your computer, printer, scanner, external hard drive and other sensitive electronic components against even the strongest surges and spikes
Backed by Tripp Lite’s $75,000 Ultimate Lifetime Insurance for any connected components damaged by power surge (U.S., Canada and Puerto Rico only)
Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
Filters out disruptive EMI/RFI line noise that can cause equipment damage or data loss
Exceeds IEEE 587 Category A and B surge suppression specifications
6 Outlets Accept Wide Range of Electronic Devices
6 NEMA 5-15R AC outlets accept most computers and peripherals
Special end outlet designed for bulky transformers without blocking other outlets
Built-in RJ11 jacks provide surge protection for DSL or dial-up modem, fax or phone connections on single line
Premium Safety Features
Side-mounted n/off switch mounted on side to prevent accidental shutoffs
Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Fail-safe thermal fusing protects against fire and other damage in case of extreme, extended overvoltage or surge
Large LED Shows Protection Status
Clear acrylic edge lights up green to indicate your equipment is protected against surges
Easy to see at a distance or in dark places
Helps protect side-mounted on/off switch against accidental shutoffs
Fits Effortlessly Into Your Workstation
Space-saving right-angle NEMA 5-15P plug on 6 ft. AC power cord allows furniture and equipment to move flush against the wall
Keyhole slots on bottom panel provide convenient wall or desk mounting options
Black plastic housing designed for long life
Perfect for your home or office workstation, the TLP606SSTELB Protect It! 6-Outlet Surge Protector features a surge suppression rating of 1440 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $75,000 for life (valid in the U.S., Canada and Puerto Rico only).
The TLP606SSTELB includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage. A large clear acrylic edge lights up green to indicate protection status. Not only is it easy to see at a distance or under a desk, but it also protects the side-mounted on/off switch against accidental shutoff.
Your computer and peripherals plug into six NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Built-in RJ11 jacks provide complete surge protection for single-line modem, fax or telephone connection. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads.
A right-angle NEMA 5-15P plug on the six-foot AC power cord allows furniture and equipment to be moved flush against the wall to save space in your workstation. Keyhole slots on the bottom panel provide convenient wall or desk mounting options.
Features
1440-Joule Surge Protection for Home or Office Electronics
- 1440-joule rating protects your computer, printer, scanner, external hard drive and other sensitive electronic components against even the strongest surges and spikes
- Backed by Tripp Lite’s $75,000 Ultimate Lifetime Insurance for any connected components damaged by power surge (U.S., Canada and Puerto Rico only)
- Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
- Filters out disruptive EMI/RFI line noise that can cause equipment damage or data loss
- Exceeds IEEE 587 Category A and B surge suppression specifications
6 Outlets Accept Wide Range of Electronic Devices
- 6 NEMA 5-15R AC outlets accept most computers and peripherals
- Special end outlet designed for bulky transformers without blocking other outlets
- Built-in RJ11 jacks provide surge protection for DSL or dial-up modem, fax or phone connections on single line
Premium Safety Features
- Side-mounted n/off switch mounted on side to prevent accidental shutoffs
- Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
- Fail-safe thermal fusing protects against fire and other damage in case of extreme, extended overvoltage or surge
Large LED Shows Protection Status
- Clear acrylic edge lights up green to indicate your equipment is protected against surges
- Easy to see at a distance or in dark places
- Helps protect side-mounted on/off switch against accidental shutoffs
Fits Effortlessly Into Your Workstation
- Space-saving right-angle NEMA 5-15P plug on 6 ft. AC power cord allows furniture and equipment to move flush against the wall
- Keyhole slots on bottom panel provide convenient wall or desk mounting options
- Black plastic housing designed for long life