Tripp Lite by Eaton Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection TLP1208SAT

Description
Tripp Lite's TLP1208SAT surge suppressor has 12 outlets, a 8-ft. cord with a space-saving right-angle plug, and diagnostic LEDs. The unit has a surge suppression rating of 2880 joules to handle the strongest surges. Built-in RJ11, RJ45, and Type F coax jacks prevent surges from damaging your modem/fax/100Bt/cabl e/satellite equipment. Coaxial jacks provide digital broadband quality and can handle 2.2GHz bandwidth. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Features 12 outlets with integrated child safety covers; black housing 8-ft. cord with space-saving right-angle plug Built-in RJ11 jacks prevent surges from damaging your modem/fax/phone equipment on 2 lines simultaneously; 6-ft. telephone cord included Built-in RJ45 jacks prevent surges from damaging your 100Bt equipment; 6-ft. network cable included Built-in gold, Type F coax jacks prevent surges from damaging your cable/satellite equipment; digital broadband quality accommodates 2.2GHz bandwidth; 6-ft. coax cable included Surge suppression rating: 2880 joules EMI/RFI noise filtering Can accommodate up to 4 transformers without blocking remaining outlets $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Diagnostic LEDs indicate protection present & ground present Audible alarm notifies user when the unit is damaged and needs to be replaced Keyhole supports for wall mounting Lighted power switch Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Suppliers

Company
Product
Description
Supplier Links
Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection - TLP1208SAT - Tripp Lite by Eaton
Chicago, IL, United States
Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection
TLP1208SAT
Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection TLP1208SAT
Tripp Lite's TLP1208SAT surge suppressor has 12 outlets, a 8-ft. cord with a space-saving right-angle plug, and diagnostic LEDs. The unit has a surge suppression rating of 2880 joules to handle the strongest surges. Built-in RJ11, RJ45, and Type F coax jacks prevent surges from damaging your modem/fax/100Bt/cabl e/satellite equipment. Coaxial jacks provide digital broadband quality and can handle 2.2GHz bandwidth. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Features 12 outlets with integrated child safety covers; black housing 8-ft. cord with space-saving right-angle plug Built-in RJ11 jacks prevent surges from damaging your modem/fax/phone equipment on 2 lines simultaneously; 6-ft. telephone cord included Built-in RJ45 jacks prevent surges from damaging your 100Bt equipment; 6-ft. network cable included Built-in gold, Type F coax jacks prevent surges from damaging your cable/satellite equipment; digital broadband quality accommodates 2.2GHz bandwidth; 6-ft. coax cable included Surge suppression rating: 2880 joules EMI/RFI noise filtering Can accommodate up to 4 transformers without blocking remaining outlets $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Diagnostic LEDs indicate protection present & ground present Audible alarm notifies user when the unit is damaged and needs to be replaced Keyhole supports for wall mounting Lighted power switch Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Tripp Lite's TLP1208SAT surge suppressor has 12 outlets, a 8-ft. cord with a space-saving right-angle plug, and diagnostic LEDs. The unit has a surge suppression rating of 2880 joules to handle the strongest surges. Built-in RJ11, RJ45, and Type F coax jacks prevent surges from damaging your modem/fax/100Bt/cable/satellite equipment. Coaxial jacks provide digital broadband quality and can handle 2.2GHz bandwidth. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Features

  • 12 outlets with integrated child safety covers; black housing
  • 8-ft. cord with space-saving right-angle plug
  • Built-in RJ11 jacks prevent surges from damaging your modem/fax/phone equipment on 2 lines simultaneously; 6-ft. telephone cord included
  • Built-in RJ45 jacks prevent surges from damaging your 100Bt equipment; 6-ft. network cable included
  • Built-in gold, Type F coax jacks prevent surges from damaging your cable/satellite equipment; digital broadband quality accommodates 2.2GHz bandwidth; 6-ft. coax cable included
  • Surge suppression rating: 2880 joules
  • EMI/RFI noise filtering
  • Can accommodate up to 4 transformers without blocking remaining outlets
  • $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
  • Diagnostic LEDs indicate protection present & ground present
  • Audible alarm notifies user when the unit is damaged and needs to be replaced
  • Keyhole supports for wall mounting
  • Lighted power switch
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number TLP1208SAT
Product Name Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection
Standards IEEE; cUL
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CA4769-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2181301015 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
480Y/277 VAC Surge Suppressor - 4983-DS277-404 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
USB 2.0 4 kV Isolator, 1 Port, 12 Mbps Full Speed, Ind., AC Adapter - BB-UHR401 - Advantech
Specs
Mounting Wall/Panel
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details