Tripp Lite by Eaton Protect It! 230V 6-Universal Outlet Surge Protector, 1.8M Cord, German/French Plug, 750 Joules SUPER6OMNID

Description
Tripp Lite's Protect It!™ SUPER6OMNI D offers economical AC surge suppression for full protection of 220-250V workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. The SUPER6OMNI D offers 6 universal outlets and a 1.8 meter AC line cord with German/French plug. Internal shutters offer additional safety. AC suppression rated at 750 joules shields equipment from surges and line noise. Lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Right-angle outlets keep connected cords from blocking adjacent outlets. Attractive light gray high-impact housing. INPUT: 1.8 m AC line cord with German/French plug OUTPUT: 6 universal receptacles ELECTRICAL: 220-250V AC, 50/60Hz, 10A FORMAT: Corded multi-outlet strip SUPPRESSION: - AC: 750 joules Features Protect It!™ SUPER6OMNI D offers economical AC surge suppression 750 joules AC surge suppression shields equipment from surges and line noise 6 universal outlets protect computers and peripherals 1.8 m AC line cord with German/French plug Internal shutters provide additional safety Built-in power switch and 10 amp circuit breaker offers power control and overload protection over all outlets Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition Attractive light gray high-impact housing with keyhole mounting tabs allow versatile placement options Right-angle outlets keep connected cords from blocking adjacent outlets

Suppliers

Company
Product
Description
Supplier Links
Protect It! 230V 6-Universal Outlet Surge Protector, 1.8M Cord, German/French Plug, 750 Joules - SUPER6OMNID - Tripp Lite by Eaton
Chicago, IL, United States
Protect It! 230V 6-Universal Outlet Surge Protector, 1.8M Cord, German/French Plug, 750 Joules
SUPER6OMNID
Protect It! 230V 6-Universal Outlet Surge Protector, 1.8M Cord, German/French Plug, 750 Joules SUPER6OMNID
Tripp Lite's Protect It!™ SUPER6OMNI D offers economical AC surge suppression for full protection of 220-250V workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. The SUPER6OMNI D offers 6 universal outlets and a 1.8 meter AC line cord with German/French plug. Internal shutters offer additional safety. AC suppression rated at 750 joules shields equipment from surges and line noise. Lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Right-angle outlets keep connected cords from blocking adjacent outlets. Attractive light gray high-impact housing. INPUT: 1.8 m AC line cord with German/French plug OUTPUT: 6 universal receptacles ELECTRICAL: 220-250V AC, 50/60Hz, 10A FORMAT: Corded multi-outlet strip SUPPRESSION: - AC: 750 joules Features Protect It!™ SUPER6OMNI D offers economical AC surge suppression 750 joules AC surge suppression shields equipment from surges and line noise 6 universal outlets protect computers and peripherals 1.8 m AC line cord with German/French plug Internal shutters provide additional safety Built-in power switch and 10 amp circuit breaker offers power control and overload protection over all outlets Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition Attractive light gray high-impact housing with keyhole mounting tabs allow versatile placement options Right-angle outlets keep connected cords from blocking adjacent outlets

Tripp Lite's Protect It!™ SUPER6OMNI D offers economical AC surge suppression for full protection of 220-250V workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. The SUPER6OMNI D offers 6 universal outlets and a 1.8 meter AC line cord with German/French plug. Internal shutters offer additional safety. AC suppression rated at 750 joules shields equipment from surges and line noise. Lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Right-angle outlets keep connected cords from blocking adjacent outlets. Attractive light gray high-impact housing.
INPUT: 1.8 m AC line cord with German/French plug
OUTPUT: 6 universal receptacles
ELECTRICAL: 220-250V AC, 50/60Hz, 10A
FORMAT: Corded multi-outlet strip
SUPPRESSION: - AC: 750 joules

Features

  • Protect It!™ SUPER6OMNI D offers economical AC surge suppression
  • 750 joules AC surge suppression shields equipment from surges and line noise
  • 6 universal outlets protect computers and peripherals
  • 1.8 m AC line cord with German/French plug
  • Internal shutters provide additional safety
  • Built-in power switch and 10 amp circuit breaker offers power control and overload protection over all outlets
  • Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition
  • Attractive light gray high-impact housing with keyhole mounting tabs allow versatile placement options
  • Right-angle outlets keep connected cords from blocking adjacent outlets
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number SUPER6OMNID
Product Name Protect It! 230V 6-Universal Outlet Surge Protector, 1.8M Cord, German/French Plug, 750 Joules
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Type 99.02 - Coil indication and EMC suppression modules - 9902002409 - Finder S.p.A. con unico socio
Specs
Standards EAC-1, ukca, cRUus
View Details
Surge Arresters - C35981-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
100K AC - DC MOV Surge Suppressor - 100-KFSV136 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
Mounting Front Mounted
View Details