Tripp Lite by Eaton NOT for Patient-Care Rooms - UL1363 Hospital-Grade Surge Protector with 6 Hospital-Grade Outlets, 15 ft. Cord, 1050 Joules SPS-615-HG

Description
Tripp Lite's SPS-615-HG offers 15A-capacity AC surge suppression and power distribution in a rugged all-metal outlet strip for 120V applications. Offers 6 AC outlets, 15-ft. AC power cord, built-in resettable circuit breaker and 1050-joule AC surge suppression. Features safety-enhanced hospital grade plug and outlets. Switch safety cover prevents accidental shutoff. Optional use keyhole mounting tabs. 15A circuit breaker controls power to all outlets and protects against overloads. LED indicator verifies line power available. PLUG/OUTLETS: NEMA 5-15PHG Hospital-Grade Plug and 6 x NEMA 5-15RHG Hospital-Grade AC Outlets ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: All-metal corded multi-outlet surge suppression strip SUPPRESSION: AC: 150V RMS Clamping/1050 joules Features 1050-joule AC surge suppression rating Rugged all-metal housing withstands years of use without loss of ground path continuity 6 NEMA5-15R Hospital-Grad AC outlets 15-ft. AC cord with integrated, molded Hospital-Grade NEMA 5-15PHG plug Keyhole mounting tabs and flanges Switch safety cover prevents accidental shutoff 15A electrical capacity with built-in resettable circuit breaker 120 volt, 50/60Hz electrical compatibility Certified by UL (USA) and cUL (Canada) UL1449 3rd Edition listed Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Suppliers

Company
Product
Description
Supplier Links
NOT for Patient-Care Rooms - UL1363 Hospital-Grade Surge Protector with 6 Hospital-Grade Outlets, 15 ft. Cord, 1050 Joules - SPS-615-HG - Tripp Lite by Eaton
Chicago, IL, United States
NOT for Patient-Care Rooms - UL1363 Hospital-Grade Surge Protector with 6 Hospital-Grade Outlets, 15 ft. Cord, 1050 Joules
SPS-615-HG
NOT for Patient-Care Rooms - UL1363 Hospital-Grade Surge Protector with 6 Hospital-Grade Outlets, 15 ft. Cord, 1050 Joules SPS-615-HG
Tripp Lite's SPS-615-HG offers 15A-capacity AC surge suppression and power distribution in a rugged all-metal outlet strip for 120V applications. Offers 6 AC outlets, 15-ft. AC power cord, built-in resettable circuit breaker and 1050-joule AC surge suppression. Features safety-enhanced hospital grade plug and outlets. Switch safety cover prevents accidental shutoff. Optional use keyhole mounting tabs. 15A circuit breaker controls power to all outlets and protects against overloads. LED indicator verifies line power available. PLUG/OUTLETS: NEMA 5-15PHG Hospital-Grade Plug and 6 x NEMA 5-15RHG Hospital-Grade AC Outlets ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: All-metal corded multi-outlet surge suppression strip SUPPRESSION: AC: 150V RMS Clamping/1050 joules Features 1050-joule AC surge suppression rating Rugged all-metal housing withstands years of use without loss of ground path continuity 6 NEMA5-15R Hospital-Grad AC outlets 15-ft. AC cord with integrated, molded Hospital-Grade NEMA 5-15PHG plug Keyhole mounting tabs and flanges Switch safety cover prevents accidental shutoff 15A electrical capacity with built-in resettable circuit breaker 120 volt, 50/60Hz electrical compatibility Certified by UL (USA) and cUL (Canada) UL1449 3rd Edition listed Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Tripp Lite's SPS-615-HG offers 15A-capacity AC surge suppression and power distribution in a rugged all-metal outlet strip for 120V applications. Offers 6 AC outlets, 15-ft. AC power cord, built-in resettable circuit breaker and 1050-joule AC surge suppression. Features safety-enhanced hospital grade plug and outlets. Switch safety cover prevents accidental shutoff. Optional use keyhole mounting tabs. 15A circuit breaker controls power to all outlets and protects against overloads. LED indicator verifies line power available.

PLUG/OUTLETS: NEMA 5-15PHG Hospital-Grade Plug and 6 x NEMA 5-15RHG Hospital-Grade AC Outlets

ELECTRICAL: 120V AC, 50/60Hz, 15A

FORMAT: All-metal corded multi-outlet surge suppression strip

SUPPRESSION: AC: 150V RMS Clamping/1050 joules

Features

  • 1050-joule AC surge suppression rating
  • Rugged all-metal housing withstands years of use without loss of ground path continuity
  • 6 NEMA5-15R Hospital-Grad AC outlets
  • 15-ft. AC cord with integrated, molded Hospital-Grade NEMA 5-15PHG plug
  • Keyhole mounting tabs and flanges
  • Switch safety cover prevents accidental shutoff
  • 15A electrical capacity with built-in resettable circuit breaker
  • 120 volt, 50/60Hz electrical compatibility
  • Certified by UL (USA) and cUL (Canada)
  • UL1449 3rd Edition listed
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number SPS-615-HG
Product Name NOT for Patient-Care Rooms - UL1363 Hospital-Grade Surge Protector with 6 Hospital-Grade Outlets, 15 ft. Cord, 1050 Joules
Standards cUL
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA4894-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Type 7P.04 - Surge Protection Device (SPD) - 7P0482751012 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details
DIN rail Surge Protective Device - 4983-DS230-801 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
USB 2.0 4 kV Isolator, 2 Port, 12 Mbps Full Speed, Ind., AC Adapter - BB-UHR402 - Advantech
Specs
Mounting Wall/Panel
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details