Tripp Lite by Eaton Isobar 4-Outlet 230V Surge Protector, 6 ft. (1.8 m) Cord with Right-Angle Plug, 330 Joules, Metal Housing ISOBAR4/220

Description
Premium protection for home, corporate, retail, telecom and industrial applications, the ISOBAR4/220 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 330 joules to defend your sensitive electronics against surges and spikes. The ISOBAR4/220 features four widely spaced NEMA 5-15R outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the ISOBAR4/220 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G). An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A six-foot AC power cord with right-angle 5-15P plug reaches nearby outlets and allows furniture to be placed flush against the wall. And all-metal housing stands up to rugged environments. Features 330-Joule Surge Protection for Home or Office Electronics Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression Exceeds IEEE 587 Category A and B surge suppression specifications 4 Outlets Accept Wide Range of Electronic Devices 4 NEMA 5-15R AC outlets accept most computer, networking and telecom equipment Outlets accommodate up to 2 bulky transformers without blocking other outlets Isolated Filter Banks Provide Extra Protection Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required Fits Effortlessly Into Your Workstation 6 ft. (1.8 m) AC power cord reaches nearby outlets Space-saving right-angle NEMA 5-15P plug allows furniture and equipment to move flush against the wall Keyhole slots on bottom panel provide convenient wall or desk mounting options Metal housing designed for long life

Suppliers

Company
Product
Description
Supplier Links
Isobar 4-Outlet 230V Surge Protector, 6 ft. (1.8 m) Cord with Right-Angle Plug, 330 Joules, Metal Housing - ISOBAR4/220 - Tripp Lite by Eaton
Chicago, IL, United States
Isobar 4-Outlet 230V Surge Protector, 6 ft. (1.8 m) Cord with Right-Angle Plug, 330 Joules, Metal Housing
ISOBAR4/220
Isobar 4-Outlet 230V Surge Protector, 6 ft. (1.8 m) Cord with Right-Angle Plug, 330 Joules, Metal Housing ISOBAR4/220
Premium protection for home, corporate, retail, telecom and industrial applications, the ISOBAR4/220 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 330 joules to defend your sensitive electronics against surges and spikes. The ISOBAR4/220 features four widely spaced NEMA 5-15R outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the ISOBAR4/220 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G). An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A six-foot AC power cord with right-angle 5-15P plug reaches nearby outlets and allows furniture to be placed flush against the wall. And all-metal housing stands up to rugged environments. Features 330-Joule Surge Protection for Home or Office Electronics Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression Exceeds IEEE 587 Category A and B surge suppression specifications 4 Outlets Accept Wide Range of Electronic Devices 4 NEMA 5-15R AC outlets accept most computer, networking and telecom equipment Outlets accommodate up to 2 bulky transformers without blocking other outlets Isolated Filter Banks Provide Extra Protection Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required Fits Effortlessly Into Your Workstation 6 ft. (1.8 m) AC power cord reaches nearby outlets Space-saving right-angle NEMA 5-15P plug allows furniture and equipment to move flush against the wall Keyhole slots on bottom panel provide convenient wall or desk mounting options Metal housing designed for long life

Premium protection for home, corporate, retail, telecom and industrial applications, the ISOBAR4/220 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 330 joules to defend your sensitive electronics against surges and spikes.
The ISOBAR4/220 features four widely spaced NEMA 5-15R outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems.
Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the ISOBAR4/220 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G).
An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A six-foot AC power cord with right-angle 5-15P plug reaches nearby outlets and allows furniture to be placed flush against the wall. And all-metal housing stands up to rugged environments.

Features

330-Joule Surge Protection for Home or Office Electronics

  • Protects your A/V components, network hardware, retail displays, appliances, power tools and other electronics against surges and spikes
  • Recommended for home, corporate, retail, telecom and industrial applications requiring AC line protection
  • Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
  • Exceeds IEEE 587 Category A and B surge suppression specifications

4 Outlets Accept Wide Range of Electronic Devices

  • 4 NEMA 5-15R AC outlets accept most computer, networking and telecom equipment
  • Outlets accommodate up to 2 bulky transformers without blocking other outlets

Isolated Filter Banks Provide Extra Protection

  • Outlets arranged in exclusive isolated filter banks to limit noise interaction among connected equipment
  • Blocks disruptive EMI/RFI line noise that can cause equipment damage or data loss
  • Combines large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference

Premium Safety Features

  • Lighted on/off switch provides one-touch control over connected equipment
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Fits Effortlessly Into Your Workstation

  • 6 ft. (1.8 m) AC power cord reaches nearby outlets
  • Space-saving right-angle NEMA 5-15P plug allows furniture and equipment to move flush against the wall
  • Keyhole slots on bottom panel provide convenient wall or desk mounting options
  • Metal housing designed for long life
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number ISOBAR4/220
Product Name Isobar 4-Outlet 230V Surge Protector, 6 ft. (1.8 m) Cord with Right-Angle Plug, 330 Joules, Metal Housing
Clamping Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0385-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Type 7P.62 - surge arrester (SPD) - 7P6290360005 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, Servimeters-Logo, ukca
View Details
4Pole Din Mt Mcov 150 Ac - 4983-DS120-404 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
Serial Isolator, RS-232 Data Signals, DB9F / DB9M, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details