The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle, and output voltage that allows our customers to meet the demanding requirements in the construction, and industrial markets. The flagship of the Nelson welding fleet offers a full range of modular upgrades and options from casters all the way to EtherNet connectivity.
Under our Nelweld® brand, we offer a complete line of intelligent drawn arc welding systems using microprocessor based technology that has proven to be more reliable and repeatable than conventional solid state systems. The Nelweld® system can be custom designed to meet your specific requirements utilizing an extensive array of accessories and “add-on” components including our Nelware™ software, which can intelligently monitor, calibrate and troubleshoot your welding processes. Our Nelweld system can be custom tailored to your specific needs — meaning you don’t pay for unwanted features or struggle with a system that does not have the exact performance features you need. Energy-efficient inverters save operating costs and the environment.
Although feature rich, the simplicity of our Nelweld® design requires minimal operator training and interface to effectively program and manage your stud welding processes. Using easy to read push buttons, operators can customize Nelweld® to monitor up to 30 different parameters and can pre-set up to six different welding application conditions.
Nelson Fastener Systems | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | Nelweld® Model 4000 |
Product Name | Manual or Auto-Feed Electric Arc Welder |
Equipment Type | Complete System |
Process Capability | Welding; Stud / Nut Welding |
AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz |