DW 601 is a special fiber filled red/maroon pigmented PTFE material.
DeWAL manufactures DW601 in a thickness range between of 0.015” To 0.064”, and widths from 1/2″ to 12″.
APPLICATION INFORMATION
Used in both bearing and seal applications, DW601 has a good combination of flexibility and load carrying properties.
Designed for use running against hard mating surfaces, like cold rolled steel.
DeWAL | |
---|---|
Product Category | Industrial Tapes |
Product Number | Dynaglide® DW 601 |
Product Name | Glass Filled PTFE Bearing and Seal Material Coatings and Tapes |
Type | Non-Adhesive |