These products are pressure sensitive tapes using ultra high molecular weight (UHMW) polyethylene film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface in many ways similar to PTFE. The film is very tough and abrasion resistant.
APPLICATION INFORMATION
This tape has two primary applications Automotive and Mechanical. The 423 series has passed a series of automotive tests for use by GM, Ford and Daimler-Chrysler. Mechanical applications include chute liners, wear pads and guide rails.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW423-5 |
Product Name | Mechanical Pressure Sensitive Tape |
Type | Adhesive Tape; Industrial Tape |
Features | Permanent; Low Friction; Abrasion Resistant |
Backing | Plastic / Polymer |
Adhesive | Single; Acrylic |
Width | 0.2500 to 26 inches (6.35 to 660 mm) |